EN
  • EN
  • DE

2SB1268R

Part No 2SB1268R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO220
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 743640-2SB1268R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1268R CAD Model

Description

ON Semiconductor 2SB1268R PNP Transistor

The ON Semiconductor 2SB1268R is a PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This robust transistor is known for its high current gain and low saturation voltage, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • PNP Transistor: The 2SB1268R is a PNP transistor, which means it is turned on or off when a small current is applied to its base terminal.
  • High Current Gain: This transistor offers a high current gain (hFE), which allows for a significant amplification of the input signal.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss and improves efficiency, especially in low-voltage applications.
  • Power Dissipation: With a power dissipation of 1W, the 2SB1268R can handle moderate power levels in electronic circuits.
  • Versatility: Suitable for a variety of applications, including audio amplification, signal processing, and power management.

Electrical Characteristics

  • Collector-Base Voltage (V<sub>CB): -80 V
  • Collector-Emitter Voltage (V<sub>CE): -50 V
  • Emitter-Base Voltage (V<sub>EB): -5 V
  • Collector Current (I<sub>C): -2 A
  • Collector Power Dissipation (P<sub>C): 1 W

Package and Mounting

The 2SB1268R transistor is packaged in a TO-92B configuration, which is widely used for through-hole mounting. This package is easy to handle and suitable for PCBs with through-hole technology. Its compact size allows for efficient use of board space without compromising performance.

Applications

ON Semiconductor's 2SB1268R is versatile and can be used in various applications, including:

  • Audio frequency amplifier stages
  • Low-speed switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Regulatory functions in power supplies
  • Signal processing in analog circuits

With its reliable performance and ON Semiconductor's commitment to quality, the 2SB1268R is a solid choice for designers and hobbyists alike looking for a dependable PNP transistor for their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess