The 2SA2186-AN from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is well-suited for audio frequency amplifier applications and is known for its high current gain bandwidth product and low noise figure.
Key Features
- High Current Capacity: This component is capable of handling a collector current up to 100mA, making it suitable for moderate power amplification tasks.
- Low Saturation Voltage: The 2SA2186-AN offers a low collector-emitter saturation voltage, which enhances its efficiency in circuit operation by minimizing power loss.
- Excellent Frequency Response: With a transition frequency of 120MHz, this transistor is ideal for applications requiring high-speed switching and audio frequency tasks.
- Low Noise: It has a low noise figure, which makes it an excellent choice for high-fidelity audio amplification and sensitive audio signal processing.
- Complementary Pairing: This PNP transistor can be paired with its NPN counterpart (not included) for push-pull amplifier configurations, offering design flexibility.
Applications
The versatile nature of the 2SA2186-AN allows it to be used in a variety of electronic circuits. It is particularly useful in:
- Audio Amplifiers
- Signal Processing
- Switching Regulators
- Driver Stages in Hi-Fi Equipment
- General Purpose Switching and Amplification
Product Specifications
Parameter
Value
Package
SOT-23
Collector-Base Voltage (VCBO)
50V
Collector-Emitter Voltage (VCEO)
50V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
100mA
Power Dissipation (PD)
150mW
Transition Frequency (fT)
120MHz
With its robust performance and ON Semiconductor's reputation for quality, the 2SA2186-AN is a solid choice for designers looking for a reliable PNP transistor for their electronic projects.