EN
  • EN
  • DE

2SB1274S

Part No 2SB1274S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 3A TO220ML
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1V @ 200mA, 2A
Current - Collector Cutoff (Max) 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 140 @ 500mA, 5V
Power - Max 2 W
Frequency - Transition 100MHz
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220ML
Standard Package 1,401 pcs
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 12205-2SB1274S
Ultra Librarian 3D Model Ultra Librarian 2SB1274S CAD Model

Description

Introducing the 2SB1274S Transistor from ON Semiconductor

The 2SB1274S is a high-performance PNP bipolar transistor that has been meticulously designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is engineered to deliver efficient and reliable performance for a wide variety of electronic applications, making it an ideal choice for designers and engineers looking to enhance their circuits with a dependable transistor solution.

Key Features of the 2SB1274S:

  • High Current Capacity: With its ability to handle high currents, the 2SB1274S is well-suited for power amplification and switching applications that require robust current handling capabilities.
  • Low Saturation Voltage: The device boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation, particularly in low-voltage applications.
  • Fast Switching Speed: The transistor's quick switching response makes it an excellent choice for applications where fast transition times are crucial, such as in signal processing and high-speed switching circuits.
  • Complementary NPN Type Available: For applications that require a complementary NPN transistor, ON Semiconductor offers a counterpart to the 2SB1274S, allowing for versatile circuit designs and balanced push-pull configurations.

Applications:

The versatility of the 2SB1274S transistor allows it to be used in a vast array of electronic devices and circuits. Some common applications include:

  • Audio power amplifiers
  • DC-DC converters
  • Power management systems
  • Motor controllers
  • Signal processing units

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the 2SB1274S is no exception. Each transistor is subject to rigorous testing and quality control measures to ensure it meets the high standards expected from ON Semiconductor products. This dedication to excellence ensures that the 2SB1274S will perform consistently and reliably in even the most demanding environments.

Whether you are designing consumer electronics, industrial control systems, or automotive applications, the 2SB1274S from ON Semiconductor is a transistor that can help you achieve high performance and reliability in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2721 $58.8978
44+ $2.6854 $118.1576
67+ $2.6011 $174.2737
92+ $2.5179 $231.6468
119+ $2.4336 $289.5984
159+ $2.1818 $346.9062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess