EN
  • EN
  • DE

2SB817C

Part No 2SB817C
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 126 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 542342-2SB817C
Ultra Librarian 3D Model Ultra Librarian 2SB817C CAD Model

Description

Product Overview: 2SB817C by ON Semiconductor

The 2SB817C is a high-power PNP transistor manufactured by ON Semiconductor, renowned for its reliability and performance in a wide range of applications. This semiconductor device is designed to handle significant power levels, making it an ideal choice for audio amplification and switching applications that require high current and voltage capabilities.

Key Features

  • High Power Dissipation: With an impressive power dissipation capability, the 2SB817C can handle continuous collector currents, ensuring stable operation in high-power circuits.
  • High Collector-Emitter Voltage: The device supports a high V<sub>CEO rating, which allows it to operate efficiently in circuits with higher voltage requirements.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the 2SB817C minimizes power loss during operation, contributing to overall energy efficiency in the application.
  • Complementary NPN Type Available: The 2SB817C can be paired with its complementary NPN type transistor for use in push-pull configurations, often found in high-fidelity audio amplifiers.

Applications

  • Audio Power Amplifiers
  • Power Supply Regulators
  • DC-DC Converters
  • Motor Control Circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 140 V Collector Current (I<sub>C) 12 A Power Dissipation (P<sub>C) 100 W Collector-Emitter Saturation Voltage (V<sub>CE(sat)) Typically 1.5 V at I<sub>C=7 A

With its robust construction and superior thermal performance, the 2SB817C from ON Semiconductor is a dependable choice for designers looking to create efficient and powerful electronic systems. Its industry-standard packaging ensures compatibility with a wide range of PCB layouts, making it a versatile component for both new designs and replacements in existing applications.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess