EN
  • EN
  • DE

2SC2812-TL-E

Part No 2SC2812-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155502-2SC2812-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2812-TL-E CAD Model

Description

Product Overview: 2SC2812-TL-E by ON Semiconductor

The 2SC2812-TL-E from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is known for its high current gain and low saturation voltage, which make it an excellent choice for switching and amplification purposes.

Key Features

  • Transistor Type: The 2SC2812-TL-E is an NPN bipolar junction transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers for conduction.
  • Current and Voltage Ratings: It can handle continuous collector currents up to 500 mA, and it supports collector-emitter voltages up to 50 V, providing a good balance between current handling capability and voltage endurance.
  • High Current Gain: The transistor features a high DC current gain (hFE) range, which ensures efficient current amplification in circuit designs.
  • Low Saturation Voltage: With its low V<sub>CE(sat), the 2SC2812-TL-E minimizes power loss during switching, making it suitable for power-efficient designs.
  • Package: Encased in a compact SOT-416 (SC-75A) package, the 2SC2812-TL-E is designed for surface-mount technology (SMT), allowing for high-density PCB designs and automated assembly processes.

Applications

The 2SC2812-TL-E is ideal for a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2SC2812-TL-E is manufactured under strict quality control standards, ensuring its performance and longevity in a variety of operating conditions. This product is RoHS compliant and is designed to meet the environmental standards of the electronics industry.

Conclusion

The 2SC2812-TL-E NPN transistor is a testament to ON Semiconductor's dedication to providing components that meet the needs of modern electronic designs. Its combination of efficiency, compact packaging, and robust performance make it a go-to choice for designers looking to create compact, power-efficient, and reliable products.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess