ON Semiconductor 2SC2909T-AA Bipolar Transistor
The ON Semiconductor 2SC2909T-AA is a cutting-edge bipolar transistor that offers superior performance for a wide range of electronic applications. This NPN transistor is designed to provide high-speed switching capabilities, making it an ideal choice for power management and signal processing tasks in various electronic devices.
Key Features:
- High Current Gain Bandwidth Product: The 2SC2909T-AA boasts a high fT, ensuring efficient performance in high-frequency operations.
- Low Collector-Emitter Saturation Voltage: This feature allows for low voltage operation and reduced power loss, making the transistor suitable for energy-sensitive circuits.
- High Collector Current: With the capability to handle a substantial collector current, this transistor can be used in applications requiring higher power levels.
- Robust Package: Encased in a durable package, the 2SC2909T-AA is designed to withstand challenging environmental conditions, ensuring reliability and longevity.
Applications:
The versatility of the 2SC2909T-AA allows it to be used in a diverse array of applications, including:
- Power supply circuits
- Audio amplifiers
- Switching regulators
- DC-DC converters
- Motor control circuits
- Signal amplification
Technical Specifications:
Parameter
Value
Configuration
Single
Collector- Base Voltage (VCBO)
20 V
Collector- Emitter Voltage (VCEO)
12 V
Emitter- Base Voltage (VEBO)
5 V
Collector Current (IC)
500 mA
Power Dissipation (PD)
625 mW
Operating Temperature Range
-55°C to +150°C
With its robust design and impressive electrical characteristics, the ON Semiconductor 2SC2909T-AA is a reliable and efficient solution for designers looking to improve the performance and efficiency of their electronic products.