EN
  • EN
  • DE

SFU9220TU_F080

Part No SFU9220TU_F080
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 3.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.5Ohm @ 1.6A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 540 pF @ 25 V
Power Dissipation (Max) 2.5W (Ta), 30W (Tc)
Mounting Type Through Hole
Supplier Device Package I-PAK
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Base Product Number SFU922
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278222-SFU9220TU_F080
Ultra Librarian 3D Model Ultra Librarian SFU9220TU_F080 CAD Model

Description

ON Semiconductor SFU9220TU_F080 - Power MOSFET

The SFU9220TU_F080 from ON Semiconductor is a high-performance P-Channel Power MOSFET that is designed to address a wide range of applications requiring efficient power management and reliability. This component is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Voltage Rating: The SFU9220TU_F080 is rated for a drain-source voltage of -200V, making it suitable for high voltage applications.
  • Current Handling: This MOSFET can handle continuous drain currents up to -3.1A, providing robust performance for various power requirements.
  • RDS(on): It features a low on-state resistance of 1.2 Ohms, which minimizes conduction losses and improves overall efficiency.
  • Package: Encased in a TO-251AA package, the SFU9220TU_F080 is designed for compact PCB layouts and ensures reliable thermal performance.
  • High-Speed Switching: With fast switching capabilities, this MOSFET is ideal for switching applications, including power supplies and motor controls.

Applications

The SFU9220TU_F080 is versatile and can be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Motor Control Circuits
  • Battery Management Systems
  • Load Switching

Quality and Reliability

ON Semiconductor ensures that the SFU9220TU_F080 meets the highest quality and reliability standards. Each MOSFET is subjected to rigorous testing and quality control measures, guaranteeing performance even in demanding conditions.

Environmental Compliance

Committed to environmental responsibility, ON Semiconductor has designed the SFU9220TU_F080 to comply with RoHS directives, ensuring the use of materials that are safe for both consumers and the environment.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess