EN
  • EN
  • DE

2SC3064

Part No 2SC3064
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155604-2SC3064
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3064 CAD Model

Description

The 2SC3064 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor. This component is ideal for a variety of electronic applications requiring efficient amplification and switching. It is well-suited for audio frequency amplifier applications due to its excellent linearity and low noise characteristics.

Key Features

  • High Current Gain Bandwidth Product: The 2SC3064 boasts a high fT, making it suitable for applications that require a wide bandwidth such as RF amplification.
  • Low Saturation Voltage: This transistor is designed to operate at lower saturation voltages, reducing power loss and improving efficiency in switching applications.
  • High Power Dissipation: With its ability to dissipate higher amounts of power, the 2SC3064 can handle more robust applications without the risk of overheating.
  • Complementary PNP Type Available: For push-pull configurations and other applications requiring a complementary pair, ON Semiconductor offers a PNP counterpart to the 2SC3064.

Applications

The versatility of the 2SC3064 makes it suitable for a broad range of applications, including:

  • Audio Amplifiers
  • Power Management Circuits
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers
  • Signal Processing

Electrical Characteristics

Some of the key electrical characteristics of the 2SC3064 include a collector-base voltage (VCBO) of 120V, collector-emitter voltage (VCEO) of 80V, emitter-base voltage (VEBO) of 5V, and a collector current (IC) of 1A. Its transition frequency (fT) is typically at 150MHz, which complements its use in high-frequency applications.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC3064 is no exception. Each transistor is rigorously tested to ensure it meets the industry standards for performance and durability. Customers can trust the 2SC3064 for consistent and reliable operation in their electronic projects and products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess