The 2SC3441F-T2-DF is a cutting-edge bipolar junction transistor (BJT) from ON Semiconductor, renowned for its high-speed switching capabilities and energy efficiency. This NPN transistor is designed to meet the demanding requirements of modern electronic circuits, making it an ideal choice for a wide range of applications, including power management, signal processing, and amplification tasks.
Key Features:
- High Current Gain Bandwidth Product: The 2SC3441F-T2-DF boasts a high fT, ensuring excellent performance in high-frequency applications.
- Low Saturation Voltage: This transistor is engineered to have a low V<sub>CE(sat), which minimizes on-state power loss and enhances overall efficiency.
- High Power Dissipation: With an impressive power dissipation capability, this BJT can handle higher power applications without compromising performance.
- Compact Design: The small surface-mounted package allows for a more compact PCB layout, saving valuable board space in dense electronic designs.
- Lead-Free and RoHS Compliant: The 2SC3441F-T2-DF is designed with environmental considerations in mind, complying with RoHS standards and being free from lead and other harmful substances.
Applications:
The versatility of the 2SC3441F-T2-DF makes it suitable for a variety of applications, including:
- Switching regulators
- DC-DC converters
- Audio amplifiers
- Driver stages in high-fidelity amplifiers and television circuits
- General-purpose switching and amplification
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120 V
Collector Current (I<sub>C)
1 A
Power Dissipation (P<sub>D)
10 W
Operating Temperature Range (T<sub>j)
-55°C to +150°C
Overall, the 2SC3441F-T2-DF from ON Semiconductor stands out as a high-performance transistor that combines efficiency, reliability, and environmental consciousness, making it a top choice for designers and engineers across various industries.