Product Overview: 2SC3468F-AE by ON Semiconductor
The 2SC3468F-AE is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to offer excellent power amplification with high speed and efficiency, making it an ideal choice for a wide range of electronic applications.
Key Features
- High Current Capacity: The transistor can handle a significant amount of current, making it suitable for power-intensive applications.
- High Voltage Tolerance: With a capability to withstand high voltages, the 2SC3468F-AE is perfect for circuits that experience voltage surges.
- Fast Switching Speeds: The device's swift response to switching signals makes it a good fit for high-speed switching applications.
- Low Saturation Voltage: This feature helps in reducing power loss and improving efficiency when the transistor is in the 'on' state.
- Excellent Gain Characteristics: It offers good linearity, which is crucial for amplification purposes in analog circuits.
Applications
The 2SC3468F-AE is versatile and can be used in various applications, including:
- Power supply circuits
- Audio amplifiers
- Signal processing
- Switching regulators
- Motor control circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 2SC3468F-AE is no exception. It is built to meet high-quality standards, ensuring reliability and performance consistency. The device is also RoHS compliant, which means it adheres to strict environmental standards by avoiding the use of hazardous substances.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
xxx V
Collector Current (Ic)
xxx A
Power Dissipation (Pd)
xxx W
Transition Frequency (ft)
xxx MHz
Operating Temperature Range
-xx to +xx°C
For detailed specifications and application notes, customers are advised to consult the official ON Semiconductor datasheets and product guides.