The 2SC3600E is a high-voltage, high-speed switching NPN transistor developed by ON Semiconductor, a renowned leader in the semiconductor industry. This transistor is designed to meet the rigorous demands of modern electronic circuits, offering exceptional performance in a variety of applications.
Key Features:
- High Voltage Capability: The 2SC3600E can handle collector-emitter voltages up to 800V, making it suitable for high-voltage applications.
- High Speed: With a transition frequency (fT) of 30MHz, this transistor is capable of high-speed switching, which is essential for efficient operation in power supply circuits and lighting applications.
- High Current: It can support a collector current of up to 3A, providing ample current handling capability for a wide range of uses.
- Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which helps to reduce power losses and improve efficiency.
- TO-220 Package: The 2SC3600E comes in a TO-220 package, known for its excellent thermal performance and ease of mounting on printed circuit boards.
Applications:
The versatility of the 2SC3600E makes it ideal for a number of applications, including:
- Switching regulators
- DC-DC converters
- Motor controllers
- High-frequency inverters
- Power amplifiers
- Electronic ballasts for lighting
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (Vceo)
800V
Collector Current (Ic)
3A
Transition Frequency (fT)
30MHz
Package
TO-220
In conclusion, the ON Semiconductor 2SC3600E NPN transistor is a robust component engineered for high-voltage, high-speed applications where efficiency and reliability are paramount. Its strong electrical characteristics and thermal performance make it an excellent choice for designers looking to enhance their electronic designs.