EN
  • EN
  • DE

2SC3647S-TD-E

Part No 2SC3647S-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 005854-2SC3647S-TD-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3647S-TD-E CAD Model

Description

The 2SC3647S-TD-E from ON Semiconductor is a high-performance NPN bipolar transistor designed to deliver reliable and efficient performance for a wide range of electronic applications. This transistor is a testament to ON Semiconductor's commitment to providing innovative and energy-efficient solutions for the semiconductor industry.

Key Features

  • Transistor Type: NPN - This means that the primary charge carriers responsible for current flow through the transistor are electrons, offering high mobility and efficient conductivity.
  • High Current Gain: The 2SC3647S-TD-E boasts a high current gain (hFE), which ensures that a small input current can be amplified to a much larger output current, making it ideal for high-power switching applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which reduces power loss when the transistor is in the 'on' state, enhancing overall energy efficiency.
  • High-Speed Switching: Designed for high-speed switching applications, the 2SC3647S-TD-E can switch on and off rapidly, making it suitable for high-frequency operations.
  • Package: It comes in a compact and robust package, which ensures durability and ease of integration into various circuit designs.

Applications

The versatile nature of the 2SC3647S-TD-E makes it suitable for a diverse range of applications, including:

  • Power Management Circuits
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Audio Amplifiers
  • Signal Processing

Quality and Reliability

ON Semiconductor's 2SC3647S-TD-E is manufactured with the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's reliability is backed by ON Semiconductor's extensive testing and quality control processes, which guarantee performance even in the most challenging environments.

Environmental Considerations

Committed to environmental sustainability, ON Semiconductor ensures that the 2SC3647S-TD-E is compliant with RoHS directives, making it a responsible choice for eco-conscious consumers and businesses looking to minimize their ecological footprint.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess