The 2SC3663-T1B from ON Semiconductor is a high-quality NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to develop high-performance electronic circuits.
Key Features:
- High Current Gain Bandwidth Product: The 2SC3663-T1B offers a high fT, which is ideal for amplification applications where high frequency response is necessary.
- Low Saturation Voltage: This transistor has a low V<sub>CE(sat), which helps in reducing power loss and improving efficiency, especially in switching applications.
- Miniaturized Package: Encased in a small surface-mount package, the 2SC3663-T1B saves valuable board space and is suitable for compact circuit designs.
- Lead-Free and RoHS Compliant: ON Semiconductor ensures that the 2SC3663-T1B meets current environmental standards, minimizing the environmental impact and making it suitable for use in eco-friendly products.
Applications:
The 2SC3663-T1B is designed to meet the requirements of a diverse set of applications. Some common uses include:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in high-fidelity amplifiers and audio equipment
- Switching regulators and power management systems
- General-purpose switching and amplification
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector-Base Voltage (V<sub>CBO)
60V
Emitter-Base Voltage (V<sub>EBO)
7V
Collector Current (I<sub>C)
150mA
Power Dissipation (P<sub>D)
200mW
Operating and Storage Junction Temperature Range
-55°C to +150°C
The 2SC3663-T1B from ON Semiconductor represents a blend of performance, compactness, and environmental consideration, making it an excellent choice for modern electronic applications that demand quality and sustainability.