EN
  • EN
  • DE

2SC3675-RD7

Part No 2SC3675-RD7
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.1A 900V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 13701-2SC3675-RD7
Ultra Librarian 3D Model Ultra Librarian 2SC3675-RD7 CAD Model

Description

Product Overview: 2SC3675-RD7 - ON Semiconductor

The 2SC3675-RD7 is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is designed to deliver efficient and reliable performance for a wide range of electronic applications. Its robust construction and superior specifications make it an ideal choice for designers looking to enhance the functionality of their electronic circuits.

Key Features

  • High Current Gain Bandwidth Product: The 2SC3675-RD7 boasts a high transition frequency, making it suitable for applications requiring fast switching and amplification of high-frequency signals.
  • Low Collector-Emitter Saturation Voltage: This transistor is engineered to have a low saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Power Dissipation: With its ability to dissipate high levels of power, the 2SC3675-RD7 can handle larger loads, making it versatile for various power applications.
  • Robust Maximum Ratings: The device is rated for a collector-base voltage (VCBO) of 500V, collector-emitter voltage (VCEO) of 400V, and collector current (IC) of 7A, ensuring it can withstand demanding conditions.

Applications

The 2SC3675-RD7 is suitable for a diverse range of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound systems
  • General-purpose amplification

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SC3675-RD7 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Users can trust this component to provide long-term reliability in their electronic projects.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The 2SC3675-RD7 is designed with eco-friendly considerations, adhering to RoHS directives, which limit the use of hazardous substances in electronic components.

In conclusion, the 2SC3675-RD7 from ON Semiconductor is a versatile and durable NPN transistor that offers exceptional performance for a variety of electronic applications. Its high-speed switching capabilities, efficiency, and power handling make it a go-to choice for engineers and designers seeking a reliable transistor solution.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,312 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess