EN
  • EN
  • DE

2SC3679

Part No 2SC3679
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 800V 5A 3-Pin(3+Tab) TO-3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155939-2SC3679
Popularity Low
Supply and Demand Status Limited
Family Name 2SC3679
Introduction Date July 07, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3679 CAD Model

Description

2SC3679 - High Voltage NPN Bipower Transistor

The 2SC3679 is a robust NPN bipolar power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-voltage transistor is specifically created to meet the requirements of various electronic applications that demand high breakdown voltage, fast switching speeds, and reliability.

Key Features:

  • High Voltage Capability: The 2SC3679 is capable of withstanding high voltage conditions, making it suitable for use in circuits that operate at elevated voltages.
  • High Speed Switching: This transistor is designed for applications requiring rapid switching, ensuring efficient performance in circuits that demand quick response times.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in operation.
  • Wide Area of Safe Operation (ASO): The device is engineered with a wide ASO, providing enhanced reliability and stability across a range of operating conditions.

Applications:

The 2SC3679 transistor is versatile and can be employed in a variety of electronic circuits. Typical applications include:

  • Switching regulators
  • High voltage inverters
  • Power amplifiers
  • Power management systems

Reliability and Performance:

ON Semiconductor's commitment to quality ensures that the 2SC3679 transistor meets the highest standards of reliability and performance. Each unit is rigorously tested to ensure it can withstand the rigors of real-world electronic environments. The device's construction is aimed at providing long-term stability, making it a trustworthy component for critical applications.

Technical Specifications:

The 2SC3679 has a maximum collector-emitter voltage (Vceo) of 800V, collector current (Ic) of 3A, and power dissipation (Pc) of 40W. It operates efficiently within a junction temperature range of -55°C to +150°C.

With the 2SC3679, ON Semiconductor continues to provide electronic designers with reliable and high-performing components that address the evolving needs of modern electronic circuits. Whether you are designing power supplies, inverters, or any high voltage application, the 2SC3679 offers the performance and durability to help you succeed.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess