The 2SC3772-2-TA from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching applications, offering a blend of reliability and efficiency that ON Semiconductor is known for.
Key Features
- High Current Gain Bandwidth Product: The 2SC3772-2-TA provides excellent frequency response, making it ideal for audio amplifiers and other applications requiring high-speed switching.
- Low Saturation Voltage: This transistor is designed to operate with a low V<sub>CE(sat), which translates to reduced power loss and improved efficiency in your circuit designs.
- Complementary PNP Type Available: For applications requiring a complementary PNP transistor, ON Semiconductor offers a matching part, which allows for more versatile circuit designs.
- High Reliability: Built with ON Semiconductor's commitment to quality, the 2SC3772-2-TA is manufactured to offer high reliability and performance over a wide range of operating conditions.
- RoHS Compliant: The product meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.
Applications
The 2SC3772-2-TA is commonly used in a variety of applications, including but not limited to:
- Audio Power Amplifiers
- Switching Regulators
- DC-DC Converters
- Motor Controls
- General Purpose Switching
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
80V
Collector Current (I<sub>C)
1.5A
Power Dissipation (P<sub>D)
25W
Operating Temperature Range
-55°C to +150°C
With its combination of features, the 2SC3772-2-TA is a solid choice for designers seeking a reliable NPN transistor for their next project. ON Semiconductor's expertise in semiconductor technology ensures that this component will provide the performance needed to meet the demands of modern electronic devices.