ON Semiconductor 2SC3772-3-TB NPN Power Transistor
The ON Semiconductor 2SC3772-3-TB is a high-performance NPN bipolar power transistor designed for a wide range of applications requiring high voltage and high current handling capabilities. This versatile component is an essential part of the electronic devices in the industrial, consumer, and automotive sectors due to its robustness and reliability.
Key Features:
- High Voltage Capability: The 2SC3772-3-TB is capable of withstanding voltages up to 150V, making it suitable for high-voltage circuits and power supply applications.
- High Current Handling: With a continuous collector current rating of up to 2A, this transistor can handle significant current loads, which is ideal for power amplification and switching applications.
- Low Saturation Voltage: The low V<sub>CE(sat) characteristic ensures efficient operation with minimal power loss, which is crucial for energy-sensitive designs.
- Complementary PNP Type: The 2SC3772-3-TB has a complementary PNP type available, allowing for convenient implementation in push-pull and other complementary configurations.
- TO-220B Package: Enclosed in a TO-220B package, the transistor is designed for easy mounting on printed circuit boards (PCBs) and is capable of effective heat dissipation.
Applications:
- Power supply units
- Motor control circuits
- Audio power amplifiers
- Switching regulators
- Inverter circuits
- General-purpose amplification
The 2SC3772-3-TB from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic designs. Whether you're designing an audio amplifier, a motor controller, or a power regulator, this transistor offers the performance and reliability needed to ensure your product operates at its best.
With its excellent electrical characteristics and thermal performance, the 2SC3772-3-TB is a solid choice for engineers looking to enhance the efficiency and longevity of their electronic systems.