EN
  • EN
  • DE
  • IT

2SC3950E

Part No 2SC3950E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR NPN / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855183-2SC3950E
Ultra Librarian 3D Model Ultra Librarian 2SC3950E CAD Model

Description

2SC3950E - High-Performance Bipolar Transistor from ON Semiconductor

The 2SC3950E is a state-of-the-art bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-quality NPN transistor is tailored for applications requiring fast switching and reliable performance in a compact form factor. It stands out in the market for its high current capacity and low voltage operation, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Gain Bandwidth Product: The 2SC3950E boasts a high transition frequency, which enables efficient operation at higher frequencies, making it suitable for amplification and switching applications in audio and signal processing circuits.
  • Low Saturation Voltage: With its low V<sub>CE(sat), the transistor reduces power loss and improves efficiency, which is crucial for power-sensitive designs.
  • High Collector Current: The device can handle a substantial collector current, providing robust performance for high-power applications.
  • Complementary PNP Type Available: For designers looking for a complementary solution, ON Semiconductor offers a PNP counterpart, allowing for a balanced push-pull configuration in amplifiers.

Applications

  • Audio Power Amplifiers
  • Signal Processing
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers
  • General Purpose Switching and Amplification

Reliability and Quality

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SC3950E is no exception, undergoing rigorous testing to ensure it performs under various conditions and throughout its intended lifespan. Users can trust this component to provide consistent, long-lasting operation in their electronic designs.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the 2SC3950E is designed with eco-friendly materials and processes, adhering to the latest RoHS directives. This commitment ensures that the product not only meets current environmental regulations but also contributes to a more sustainable future.

With its exceptional performance, reliability, and eco-conscious design, the 2SC3950E from ON Semiconductor is an excellent choice for designers and engineers looking to enhance their electronic projects.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0670 $66.7370
26+ $4.9791 $129.4566
41+ $4.8225 $197.7225
56+ $4.6673 $261.3688
72+ $4.5120 $324.8640
96+ $4.0451 $388.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess