EN
  • EN
  • DE

2SC4003E

Part No 2SC4003E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 400V 0.2A 1000mW 3-Pin(3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer ON Semiconductor
Win Source Part Number 156124-2SC4003E
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4003
Introduction Date March 25, 2005
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SC4003E CAD Model

Description

The 2SC4003E is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed to meet the stringent requirements of modern electronic circuits. Renowned for its reliability and efficiency, this component is a valuable asset in a wide range of applications, including switching and amplification in industrial, commercial, and consumer electronic devices.

Key Features

  • High Current Capacity: The 2SC4003E offers a high collector current rating, making it suitable for applications requiring significant power handling capabilities.
  • Low Saturation Voltage: This transistor is engineered to have a low V<sub>CE(sat), which translates to reduced power dissipation and improved efficiency in operation.
  • Fast Switching Speed: With its quick response time, the 2SC4003E is ideal for high-speed switching applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC4003E is a reliable component for long-term use.
  • Wide Operating Temperature Range: This transistor can operate effectively over a broad temperature range, making it versatile for various environmental conditions.

Applications

The versatile nature of the 2SC4003E allows it to be used in a variety of circuits and applications. Some common uses include:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) Up to 50 V Collector Current (I<sub>C) Up to 2 A Power Dissipation (P<sub>D) 20 W Operating Temperature Range (T<sub>op) -55°C to +150°C

With its robust construction and ON Semiconductor's assurance of quality, the 2SC4003E is an excellent choice for designers and engineers looking to incorporate a dependable NPN BJT into their next project.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1335 $59.5365
45+ $2.5710 $115.6950
70+ $2.4913 $174.3910
96+ $2.4105 $231.4080
124+ $2.3296 $288.8704
166+ $2.0894 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess