The 2SC4047-TA is a high-performance bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is designed for general purpose amplifier and switching applications, offering a blend of reliability and efficiency for electronic circuits.
Key Features
- Voltage and Current Ratings: With a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and a collector current (IC) of 1A, the 2SC4047-TA is capable of handling moderate power applications.
- Power Dissipation: This transistor can dissipate up to 900mW of power, providing a good balance between performance and thermal efficiency.
- High Gain Bandwidth Product: The 2SC4047-TA boasts a transition frequency (fT) of 150MHz, making it suitable for high-frequency operations.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which translates into reduced power loss and improved efficiency.
Applications
The versatile nature of the 2SC4047-TA makes it ideal for a wide range of applications, including:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching regulators
- DC-DC converters
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality, and the 2SC4047-TA is no exception. This component is designed to meet the stringent requirements of the electronic industry, with a focus on longevity and consistent performance. It is also RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.
Package and Availability
The 2SC4047-TA is available in a TO-92 package, which is widely used and recognized for its ease of integration into various circuit designs. Its through-hole mounting design allows for straightforward soldering and replacement, making it a user-friendly choice for both prototyping and production runs.
With its robust design and versatile characteristics, the 2SC4047-TA from ON Semiconductor is a reliable choice for designers and engineers looking to optimize their electronic projects.