EN
  • EN
  • DE

MCH3377-S-TL-E

Part No MCH3377-S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3A MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MCH33
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 225309-MCH3377-S-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3377-S-TL-E CAD Model

Description

ON Semiconductor MCH3377-S-TL-E P-Channel MOSFET

The MCH3377-S-TL-E from ON Semiconductor is a high-performance P-Channel MOSFET designed to deliver efficient power management and control in a variety of electronic applications. This MOSFET is an ideal choice for engineers and designers looking for a reliable component that offers low on-resistance, high-speed switching, and low voltage drive.

Key Features

  • Low On-Resistance: The MCH3377-S-TL-E boasts an extremely low on-resistance, which minimizes power loss and improves overall efficiency in circuits.
  • High-Speed Switching: Its fast switching capabilities ensure that it can handle high-frequency operations with ease, making it suitable for modern, high-speed electronic devices.
  • Low Voltage Drive: With its ability to operate at low gate voltages, this MOSFET can be easily driven by logic-level voltages, simplifying circuit design and saving on additional driving circuitry.
  • Surface-Mount Package: Enclosed in a compact SOP-8 package, the MCH3377-S-TL-E is designed for surface mounting, which saves valuable board space and is compatible with automated assembly processes.
  • Lead-Free and RoHS Compliant: This product complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The ON Semiconductor MCH3377-S-TL-E is versatile and can be used in a wide range of applications, such as:

  • Power Management Circuits
  • Load Switches
  • Battery-Powered Devices
  • DC/DC Converters
  • Motor Drive Controllers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCH3377-S-TL-E is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the demands of both consumer and industrial applications.

Whether you are designing power supplies, battery management systems, or any other application requiring a robust P-Channel MOSFET, the MCH3377-S-TL-E is an excellent choice that combines efficiency, reliability, and ease of use.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess