EN
  • EN
  • DE

2SC4104-4-TB-E

Part No 2SC4104-4-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 50MA 60V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 14036-2SC4104-4-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC4104-4-TB-E CAD Model

Description

The 2SC4104-4-TB-E is a high-quality NPN transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to meet the needs of a wide range of electronic applications, offering reliability and performance.

Key Features

  • Transistor Type: NPN - This bipolar junction transistor allows for a high current gain and is commonly used for amplification and switching purposes.
  • Package / Case: TO-220B - The TO-220B package is widely recognized for its ability to handle higher power levels and its ease of mounting on a printed circuit board (PCB).
  • Collector-Emitter Voltage (Vceo): 400V - This high collector-emitter voltage rating enables the transistor to be used in circuits with high voltage requirements, providing robust operation.
  • Collector Current (Ic): 7A - With a substantial collector current capacity, the 2SC4104-4-TB-E is suitable for driving larger loads, making it versatile for various applications.
  • Power Dissipation (Pd): 40W - The power dissipation rating indicates the transistor's ability to dissipate heat generated during operation, ensuring stability and longevity.
  • DC Current Gain (hFE): 55 at 3A - This parameter specifies the transistor's ability to amplify the input signal, which is essential for applications requiring signal amplification.

Applications

The 2SC4104-4-TB-E transistor is ideal for use in a variety of electronic circuits. Its robust design makes it suitable for power regulators, DC-DC converters, motor controllers, and other high-voltage/high-current applications. Its reliability and performance also make it a great choice for commercial and industrial electronic devices.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SC4104-4-TB-E transistor is manufactured with precision and is subject to rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this component for consistent performance and durability in their electronic projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess