The 2SC4104-TB is a high-quality bipolar transistor designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This component is specifically engineered for use in power amplification and switching applications, providing reliable performance across a wide range of operating conditions.
Key Features:
- NPN Silicon Transistor: The 2SC4104-TB is an NPN transistor, which is a type of bipolar junction transistor that uses a layer of p-doped semiconductor (the "base") sandwiched between two n-doped layers.
- High Voltage Capabilities: It is designed to handle high voltage operations, making it suitable for power supply circuits and other high voltage applications.
- High-Speed Switching: The transistor is optimized for high-speed switching, reducing transition times and improving performance in circuits that require rapid state changes.
- Amplification: With its excellent gain characteristics, the 2SC4104-TB can amplify electrical signals, making it an ideal choice for audio amplifiers and other signal processing applications.
- TO-220B Package: Encased in a TO-220B package, the 2SC4104-TB is designed for easy mounting and heat dissipation, ensuring stable operation and a long service life.
Applications:
The versatility of the 2SC4104-TB makes it suitable for a wide array of applications, including:
- Power supply circuits
- Audio power amplifiers
- Driver stages in high-fidelity amplifiers and sound systems
- Switching regulators
- Inverter circuits
- DC-DC converters
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
140V
Collector Current (I<sub>C)
1.5A
Power Dissipation (P<sub>D)
25W
Transition Frequency (f<sub>T)
30MHz
Operating and Storage Junction Temperature Range
-55 to +150°C
With its robust construction and reliable performance, the 2SC4104-TB from ON Semiconductor is an excellent choice for designers and engineers looking for a component that delivers both power and precision.