The ON Semiconductor 2SC4177-T2 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is known for its excellent current gain characteristics and high-speed switching capabilities, making it suitable for amplification and switching purposes in industrial, commercial, and consumer electronics.
Key Features
- Voltage Ratings: The transistor has a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 45V, and an emitter-base voltage (VEBO) of 5V, which enables it to handle moderate voltage applications efficiently.
- Current Handling: With a continuous collector current (IC) of 100mA, the 2SC4177-T2 can drive a reasonable amount of current for various circuit configurations.
- Power Dissipation: This component can dissipate up to 200mW of power, which helps in maintaining stability and performance during operation.
- High Transition Frequency: It boasts a high transition frequency (fT) of 120MHz, which is indicative of its ability to operate at high frequencies, making it ideal for RF and high-speed signal processing applications.
- Small Signal Device: As a small signal transistor, it is optimized for low noise and low distortion, ensuring clear and precise signal amplification.
- Package: The 2SC4177-T2 comes in a compact SOT-23 package, which is perfect for space-constrained applications while providing adequate thermal performance.
Applications
ON Semiconductor's 2SC4177-T2 is versatile and can be used in various applications such as:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
- Driver stages in high-fidelity amplifiers and sound equipment
- RF amplification in wireless communication devices
Its robust design and reliable performance make the 2SC4177-T2 a preferred choice for designers looking to create efficient and durable electronic systems. The transistor's characteristics are particularly well-suited for applications requiring high-speed, low-noise operation, and its small form factor is advantageous for compact PCB layouts.