EN
  • EN
  • DE

2SC4211-7-TL

Part No 2SC4211-7-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Mounting SMD (SMT)
Case / Package MCP
Win Source Part Number 075494-2SC4211-7-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4211-7-TL CAD Model

Description

2SC4211-7-TL Product Overview

The 2SC4211-7-TL from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed to deliver reliable and efficient performance for a wide range of electronic applications. This versatile transistor is ideal for use in power management, amplification, and switching circuits where high-speed switching and amplification are required.

Key Features

  • High Current Capability: The 2SC4211-7-TL offers a high collector current rating, making it suitable for applications that require high current handling capabilities.
  • Low Saturation Voltage: This transistor is designed with a low collector-emitter saturation voltage, which ensures efficient operation by minimizing power loss during switching.
  • High-Speed Switching: The device is optimized for high-speed switching performance, which is essential for modern electronic devices where rapid on-off cycles are crucial.
  • Excellent Gain Characteristics: With its high current gain bandwidth product, the 2SC4211-7-TL provides excellent amplification characteristics for analog and digital signal processing.

Electrical Specifications

Parameter Value Collector-Base Voltage (VCBO) 60 V Collector-Emitter Voltage (VCEO) 50 V Emitter-Base Voltage (VEBO) 5 V Collector Current (IC) 1 A Power Dissipation (Pc) 900 mW

Applications

The 2SC4211-7-TL is suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Audio amplifiers
  • Motor control circuits
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound systems

With its robust construction and ON Semiconductor's commitment to quality, the 2SC4211-7-TL is a reliable choice for designers and engineers looking to optimize their electronic designs for performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess