EN
  • EN
  • DE

2SC4218E-AA

Part No 2SC4218E-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156360-2SC4218E-AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4218E-AA CAD Model

Description

ON Semiconductor 2SC4218E-AA Bipolar Transistor

The ON Semiconductor 2SC4218E-AA is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their electronic designs.

Key Features:

  • High Current Gain Bandwidth Product: The 2SC4218E-AA offers a high fT, making it suitable for applications requiring high-frequency performance.
  • Low Saturation Voltage: This transistor has a low V<sub>CE(sat), which reduces power loss and improves efficiency in switching applications.
  • Complementary PNP Type Available: ON Semiconductor provides a complementary PNP type transistor, allowing for flexibility in push-pull amplifier designs.
  • RoHS Compliant: The 2SC4218E-AA meets the requirements of the RoHS directive, making it an environmentally friendly choice for modern electronic devices.

Applications:

The ON Semiconductor 2SC4218E-AA is suitable for a variety of applications, including:

  • Audio frequency amplifier stages
  • Switching regulators
  • DC-DC converters
  • General-purpose switching and amplification

Electrical Characteristics:

With an impressive collector-emitter voltage (V<sub>CEO) of 50V and collector current (I<sub>C) of 150mA, the 2SC4218E-AA can handle moderate power levels. The device also features a collector-base voltage (V<sub>CBO) of 60V and an emitter-base voltage (V<sub>EBO) of 7V, providing a wide operating range for various circuit configurations.

Package and Quality:

The 2SC4218E-AA is available in a compact TO-92 package, which is widely used and easy to integrate into a variety of PCB layouts. ON Semiconductor's commitment to quality ensures that each transistor meets stringent performance and reliability standards, offering peace of mind for critical applications.

Whether you're designing an audio amplifier, a power supply, or any other electronic system that requires a reliable switching or amplification component, the ON Semiconductor 2SC4218E-AA is an excellent choice that combines performance with environmental consideration.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess