The 2SC4269-3-TB-E is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for general-purpose amplifier and switching applications, making it a versatile component in a variety of electronic circuits.
Key Features
- High Current Gain Bandwidth Product: The 2SC4269-3-TB-E offers a high fT, ensuring efficient performance in high-frequency applications.
- Low Saturation Voltage: This transistor has a low V<sub>CE(sat), which minimizes power loss and improves efficiency, especially in saturation-driven operations.
- High Power Dissipation: With its ability to dissipate high amounts of power, the 2SC4269-3-TB-E is suitable for demanding applications that require robust thermal performance.
- Wide Operating Temperature Range: The device can operate effectively across a broad temperature spectrum, ensuring reliability in varying environmental conditions.
Applications
The 2SC4269-3-TB-E is ideal for a variety of applications, including:
- Audio amplifiers
- Signal processing
- Power management systems
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
20W
DC Current Gain (h<sub>FE)
70 - 240
Operating Temperature Range
-55°C to +150°C
The 2SC4269-3-TB-E transistor by ON Semiconductor is a robust and reliable component that offers excellent performance for a wide range of electronic applications. Its high current gain bandwidth, low saturation voltage, and high power dissipation capabilities make it a preferred choice for designers and engineers looking for a general-purpose transistor with superior characteristics.