EN
  • EN
  • DE

SMAJ43E3/TR13

Part No SMAJ43E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 76.7V
Current - Peak Pulse (10/1000µs) 6.5A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ43
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299257-SMAJ43E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ43E3/TR13 CAD Model

Description

Microchip Technology's SMAJ43E3/TR13 TVS Diode

The SMAJ43E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an essential component for safeguarding a wide range of applications.

Key Features of the SMAJ43E3/TR13

  • Peak Pulse Power Dissipation: The device offers an impressive peak pulse power dissipation of 400W for 10/1000µs waveforms, providing robust protection against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 43V, the SMAJ43E3/TR13 ensures that the circuit remains unaffected by smaller surges and only responds to potentially damaging voltage levels.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss when the device is in standby mode, thereby enhancing the energy efficiency of the overall system.
  • High Surge Capability: This TVS diode can handle high surge events, thereby ensuring reliable protection for sensitive components during extreme transient conditions.
  • Fast Response Time: The SMAJ43E3/TR13 reacts swiftly to transient overvoltage events, typically in less than 1 picosecond from 0V to BV min, safeguarding components from immediate damage.

Applications

The SMAJ43E3/TR13 is suitable for a variety of applications where voltage transient protection is crucial. This includes:

  • Consumer electronics such as smartphones, laptops, and televisions
  • Industrial systems that require robust surge protection
  • Automotive electronics that are exposed to harsh electrical environments
  • Networking devices that need to maintain data integrity against electrical noise
  • Portable devices where battery preservation is essential

Package and Quality Assurance

The SMAJ43E3/TR13 comes in a DO-214AC (SMA) package, which is known for its compact size and reliability. The package is designed for surface mount applications, making it easy to integrate into various PCB designs. Microchip Technology ensures that each diode meets stringent quality standards, providing customers with a reliable and durable solution for transient voltage suppression.

With its combination of high surge capability, fast response time, and low leakage current, the SMAJ43E3/TR13 from Microchip Technology stands out as a superior choice for protecting electronic circuits from voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess