EN
  • EN
  • DE

2SC4270

Part No 2SC4270
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 15V 0.05A 250mW 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156439-2SC4270
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4270
Introduction Date August 09, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4270 CAD Model

Description

ON Semiconductor 2SC4270 Transistor Overview

The 2SC4270 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications. This device is well-suited for use in power amplification and switching applications thanks to its robust characteristics and reliable performance.

Key Features:

  • High Current Capacity: The 2SC4270 is capable of handling high levels of current, making it ideal for powering heavy loads.
  • High Voltage Tolerance: With a high collector-emitter voltage (V<sub>CEO), this transistor can be used in circuits with higher operating voltages, offering greater flexibility in design.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the 2SC4270 minimizes power loss when the transistor is in the 'on' state, improving efficiency in switching applications.
  • Fast Switching Speed: The device's swift response to input signals makes it an excellent choice for applications requiring high-speed switching.
  • Complementary PNP Type: The 2SC4270 has a complementary PNP type available, allowing for push-pull configurations and simplifying the design of complementary symmetry circuits.

Applications:

The versatility of the 2SC4270 allows it to be used in various applications, including:

  • Audio power amplifiers
  • DC-DC converters
  • Power supplies
  • Motor controllers
  • Switching regulators
  • General-purpose switching and amplification

Reliability and Quality:

ON Semiconductor is known for its commitment to quality, and the 2SC4270 is no exception. It is manufactured with the highest standards to ensure consistent performance and reliability across various conditions. This transistor is designed to meet the rigorous demands of commercial and industrial electronic equipment.

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) High Collector Current (I<sub>C) High Power Dissipation (P<sub>D) Significant Transition Frequency (f<sub>T) High

In conclusion, the ON Semiconductor 2SC4270 is a robust and versatile NPN transistor that offers excellent performance for a variety of electronic applications. Its high current capacity, voltage tolerance, and fast switching speed make it a reliable choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess