EN
  • EN
  • DE

2SC4397

Part No 2SC4397
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156479-2SC4397
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4397 CAD Model

Description

ON Semiconductor 2SC4397 NPN Power Transistor

The ON Semiconductor 2SC4397 is a high-voltage, high-speed switching NPN transistor that is widely utilized in power amplification and switching applications. It is designed to handle significant voltage and current levels, making it suitable for a variety of electronic devices and circuits.

Key Features

  • Voltage and Current Ratings: The 2SC4397 is capable of withstanding collector-emitter voltages up to 1500V, with collector currents up to 10A, making it a robust choice for high-power circuits.
  • High Switching Speed: This transistor is characterized by its high-speed switching capabilities, which is essential for efficiency in power converters, inverters, and other applications that require fast switching.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which helps to minimize power loss and improve overall efficiency in electronic circuits.
  • High Reliability: ON Semiconductor is known for producing reliable components, and the 2SC4397 is no exception. It is designed to offer stable performance over its lifespan, even under demanding conditions.

Applications

The 2SC4397 is versatile and can be found in a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controls
  • High-frequency power amplifiers

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 1500V Collector Current (I<sub>C) 10A Power Dissipation (P<sub>C) 80W Switching Speed Fast Package TO-3PF

For engineers and designers looking for a reliable high-voltage transistor, the ON Semiconductor 2SC4397 offers the necessary specifications for demanding power applications. Its robust design and superior switching performance make it a preferred choice for those in need of a component that can deliver efficiency and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess