EN
  • EN
  • DE

2SC4413

Part No 2SC4413
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.1A 150mW 3-Pin Case MCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156499-2SC4413
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4413
Introduction Date September 08, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4413 CAD Model

Description

ON Semiconductor 2SC4413 Transistor Overview

The ON Semiconductor 2SC4413 is a high-quality NPN transistor that is widely used in various electronic applications. This versatile component is designed for high-speed switching and features a compact package, making it suitable for use in space-constrained environments. The 2SC4413 boasts excellent power handling capabilities and is characterized by its high current gain bandwidth product and low collector-emitter saturation voltage, which makes it an efficient choice for power management circuits.

Key Features of the 2SC4413

  • High-Speed Switching: The 2SC4413 is optimized for quick switching performance, which is essential for applications requiring fast response times.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which helps to minimize power loss and improve efficiency in electronic circuits.
  • High Current Gain Bandwidth Product: With its high transition frequency, the 2SC4413 is capable of amplifying high-frequency signals, making it suitable for audio and RF applications.
  • Compact Package: The small form factor of the 2SC4413 allows it to be used in applications where space is at a premium, without sacrificing performance.
  • Reliable Performance: ON Semiconductor's commitment to quality ensures that the 2SC4413 provides stable and reliable performance across various conditions and applications.

Applications

The 2SC4413 is commonly used in a range of electronic devices and systems. Its typical applications include:

  • Power supply circuits
  • DC/DC converters
  • Motor controllers
  • Audio amplifiers
  • RF amplifiers
  • Switching regulators

Technical Specifications

Below are some of the technical specifications for the 2SC4413:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 1A
  • Power Dissipation (Pd): 900mW
  • DC Current Gain (hFE): 70 to 700
  • Transition Frequency (fT): 120MHz

For detailed information and complete specifications, it is recommended to consult the official datasheet provided by ON Semiconductor. The 2SC4413 is an excellent choice for designers looking for a reliable transistor that offers high-speed switching capabilities and efficient operation.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3800 $59.1800
27+ $4.4144 $119.1888
41+ $4.2770 $175.3570
56+ $4.1384 $231.7504
73+ $4.0009 $292.0657
97+ $3.5874 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess