EN
  • EN
  • DE

2SC4428M

Part No 2SC4428M
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 14357-2SC4428M
Ultra Librarian 3D Model Ultra Librarian 2SC4428M CAD Model

Description

ON Semiconductor 2SC4428M Power Transistor

The ON Semiconductor 2SC4428M is a high-performance NPN power transistor designed for a wide range of applications requiring high-speed switching and high-voltage capabilities. This robust transistor is part of ON Semiconductor's acclaimed line of semiconductor products, renowned for their reliability and efficiency.

The 2SC4428M boasts a collector-emitter voltage (VCEO) of 400V, which enables it to handle significant voltage levels without compromising performance. This makes it well-suited for power supply circuits, motor control applications, and other high-voltage requirements. With a collector current (IC) of 7A, this transistor can also manage considerable current, making it a versatile choice for various electronic designs.

One of the key features of the 2SC4428M is its high-speed switching capability. This is critical for applications that demand quick transitions between on and off states, such as pulse circuits and switching regulators. The device's fast switching speeds ensure minimal energy loss and improved overall efficiency, which is vital for power management and conservation.

The 2SC4428M is housed in a TO-220 package, which is a standard form factor known for its ease of mounting and good thermal performance. The TO-220 package enables the transistor to dissipate heat effectively, which is crucial for maintaining stability and extending the product's lifespan under high-power operation.

Another advantage of the 2SC4428M is its high gain-bandwidth product. This characteristic allows the transistor to amplify signals with minimal distortion, making it suitable for audio applications and high-fidelity sound systems. Additionally, the device features low saturation voltage, which reduces power losses and improves efficiency when the transistor is in the on state.

Overall, the ON Semiconductor 2SC4428M is a reliable and high-performing power transistor that offers a combination of high voltage, high current, and high-speed switching. Its robust design and thermal efficiency make it an excellent choice for designers and engineers looking to enhance their electronic systems with a dependable and efficient power transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess