EN
  • EN
  • DE

2SC4520-TC

Part No 2SC4520-TC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156538-2SC4520-TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4520-TC CAD Model

Description

ON Semiconductor 2SC4520-TC Bipolar Transistor

The ON Semiconductor 2SC4520-TC is a high-quality NPN bipolar transistor designed for use in power amplification and switching applications. This versatile component is well-suited for a wide range of electronic devices, offering reliable performance and consistent quality that ON Semiconductor is known for.

Key Features

  • Voltage Ratings: The 2SC4520-TC is designed to handle collector-base voltage (VCBO) of 800V, collector-emitter voltage (VCEO) of 400V, and emitter-base voltage (VEBO) of 7V. These ratings ensure the component can be used in circuits with high voltage requirements.
  • Current Capacity: It has a collector current (IC) rating of up to 6A, making it capable of driving moderate to high-power loads in various applications.
  • Power Dissipation: With a power dissipation (PD) of 50W, this transistor can manage a significant amount of energy without overheating, ensuring longevity and stability in operation.
  • High-Speed Switching: The 2SC4520-TC offers fast switching speeds, which is essential for efficient operation in power converters, inverters, and other applications that require rapid state changes.
  • High Reliability: Built with ON Semiconductor's commitment to quality, this transistor is designed for high reliability in various operating conditions, making it a trustworthy choice for critical applications.

Applications

The 2SC4520-TC is ideal for a range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Audio power amplifiers
  • High-frequency inverters
  • Switching regulators

Product Summary

The ON Semiconductor 2SC4520-TC is a robust NPN bipolar transistor that offers a blend of high voltage capacity, significant current handling, and efficient power dissipation. Its fast switching capabilities and high reliability make it an excellent choice for designers and engineers looking to create high-performance electronic systems. With its wide range of potential applications, the 2SC4520-TC is a valuable component for any project requiring a powerful and reliable transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess