EN
  • EN
  • DE

2SC4577-7-TB-E

Part No 2SC4577-7-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.5A 15V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 14434-2SC4577-7-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC4577-7-TB-E CAD Model

Description

The 2SC4577-7-TB-E from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for designers looking to enhance their electronic circuits.

Key Features

  • Transistor Type: The 2SC4577-7-TB-E is an NPN type transistor, which is commonly used for amplifying or switching electronic signals.
  • High Current Gain Bandwidth Product: This transistor offers a high fT (transition frequency), allowing for excellent performance in high-frequency applications.
  • Low Noise: It is designed to produce low noise levels, which is crucial for applications requiring high signal integrity.
  • High Breakdown Voltage: The component features a high VCEO (collector-emitter breakdown voltage), providing robust performance and reliability even under stressful conditions.
  • Surface-Mount Package: The 2SC4577-7-TB-E comes in a compact surface-mount package, enabling easy integration into a variety of circuit designs and contributing to the miniaturization of the end products.

Applications

The 2SC4577-7-TB-E is suitable for a diverse range of applications, including:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • High-frequency oscillators
  • Voltage regulation circuits
  • Driver stages in hi-fi equipment

Product Specifications

Some of the technical specifications of the 2SC4577-7-TB-E include a collector-base voltage (VCBO) of 120V, collector-emitter voltage (VCEO) of 80V, and a collector current (IC) of 100mA. Its transition frequency (fT) is noted for being high, which is a testament to its ability to handle high-frequency applications efficiently.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SC4577-7-TB-E transistor is manufactured with stringent quality control processes to ensure it meets the high standards expected by electronic designers and engineers. Its performance and durability make it a trusted component in both commercial and industrial electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess