EN
  • EN
  • DE

2SC4615E

Part No 2SC4615E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 1A 1000mW 3-Pin(3+Tab) TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156591-2SC4615E
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4615E
Introduction Date September 09, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4615E CAD Model

Description

The 2SC4615E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This transistor is tailored for applications requiring fast switching and reliable performance, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Voltage and Current Ratings: It is capable of handling moderate voltage and current, with a collector-base voltage (VCBO) of 50V, collector-emitter voltage (VCEO) of 50V, and collector current (IC) of 150mA.
  • High Gain Bandwidth Product: The 2SC4615E boasts a high transition frequency (fT) typically around 250 MHz, making it suitable for high-frequency applications.
  • Low Output Capacitance: With a low Cob, the transistor is optimized for high-speed switching, reducing losses and improving overall efficiency.
  • Miniature Package: Encased in a small SOT-23 package, the 2SC4615E is perfect for space-constrained applications that require a compact solution without compromising performance.

Applications

The 2SC4615E is versatile and can be used in various applications, including:

  • High-frequency signal amplification
  • Audio amplifiers
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • Portable and consumer electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC4615E is no exception. Each transistor is subjected to rigorous testing and quality control procedures to ensure it meets the industry standards for performance and durability. Whether for commercial, industrial, or personal use, the 2SC4615E from ON Semiconductor provides a reliable and efficient solution for your electronic circuit needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess