EN
  • EN
  • DE

2SC4853-4-TL

Part No 2SC4853-4-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156764-2SC4853-4-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4853-4-TL CAD Model

Description

ON Semiconductor 2SC4853-4-TL NPN Transistor

The ON Semiconductor 2SC4853-4-TL is a high-quality NPN bipolar junction transistor (BJT) designed for a variety of applications requiring efficient amplification and switching. This versatile component is a crucial part of electronic circuits, providing reliable performance in both commercial and industrial environments.

Key Features

  • Type: NPN
  • Package: TLP
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector-Base Voltage (Vcbo): 60V
  • Emitter-Base Voltage (Vebo): 7V
  • Collector Current (Ic): 100mA
  • Power Dissipation (Pd): 200mW
  • DC Current Gain (hFE): 70 to 700
  • Transition Frequency (fT): 250MHz
  • Operating Temperature Range: -55°C to +150°C

The 2SC4853-4-TL transistor is encapsulated in a compact TLP package, making it suitable for space-constrained applications. It is designed to handle a collector-emitter voltage of up to 50V and a collector-base voltage of up to 60V, with a collector current capability of 100mA. This ensures the device can manage moderate voltage and current levels while maintaining its integrity and performance.

With a power dissipation rating of 200mW, the 2SC4853-4-TL can efficiently handle the thermal energy generated during operation without compromising its lifespan. The transistor also features a broad DC current gain range, allowing for a high degree of flexibility in amplification applications. Additionally, its high transition frequency of 250MHz makes it suitable for use in high-speed switching circuits and RF applications.

The device operates over a wide temperature range from -55°C to +150°C, making it reliable in extreme conditions and suitable for use in outdoor or variable temperature environments. This robust temperature range ensures that the 2SC4853-4-TL can maintain stable performance even under thermal stress.

In summary, the ON Semiconductor 2SC4853-4-TL is an efficient and durable NPN transistor that provides designers with a reliable solution for a wide array of electronic applications, from amplification to high-frequency switching.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8097 $60.7275
175+ $0.6653 $116.4275
270+ $0.6445 $174.0150
375+ $0.6237 $233.8875
480+ $0.6029 $289.3920
645+ $0.5405 $348.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess