The 2SC4867 is a high-quality NPN transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This silicon epitaxial planar transistor is specifically crafted for high-speed switching applications, making it an ideal choice for a wide range of electronic circuits.
Key Features
- High-Speed Switching: The 2SC4867 is optimized for quick transitions, making it perfect for applications requiring rapid switching capabilities.
- High Breakdown Voltage: With a high collector-to-emitter breakdown voltage, this transistor can handle significant voltages without succumbing to breakdown, ensuring reliable performance in demanding situations.
- Low Saturation Voltage: The device exhibits low saturation voltage, thus reducing power loss and improving efficiency in switching applications.
- Wide Area of Safe Operation (ASO): The 2SC4867 is designed with a wide ASO, providing an extra margin of safety under varying operational conditions.
Applications
The versatile nature of the 2SC4867 makes it suitable for an array of applications, including:
- Power supply circuits
- DC-DC converters
- Motor controllers
- Inverters
- Switching regulators
- Audio amplifiers
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
400 V
Collector Current (I<sub>C)
1 A
Power Dissipation (P<sub>D)
25 W
Operating Temperature Range (T<sub>j)
-55°C to +150°C
With its robust design and reliable performance, the 2SC4867 from ON Semiconductor is a solid choice for professionals and enthusiasts alike who are seeking a dependable component for their high-speed switching needs.