EN
  • EN
  • DE

2SC4919

Part No 2SC4919
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 15V 0.1A 3-Pin SMCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156795-2SC4919
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4919
Introduction Date February 27, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4919 CAD Model

Description

ON Semiconductor 2SC4919 - High-Voltage Switching Transistor

The ON Semiconductor 2SC4919 is a high-voltage NPN bipolar transistor that is specifically designed to meet the rigorous demands of high-speed switching applications. This robust transistor is capable of handling high voltages, making it an ideal choice for power supply circuits, converters, inverters, and other electronic devices that require efficient and reliable switching capabilities.

Key Features

  • Voltage Capabilities: The 2SC4919 is designed to withstand high voltages, offering a collector-base voltage (VCBO) of 300V, a collector-emitter voltage (VCEO) of 230V, and an emitter-base voltage (VEBO) of 5V. This makes it suitable for circuits operating at higher voltages.
  • Current Handling: With a collector current (IC) of up to 1A, this transistor can control a significant amount of power, making it suitable for a variety of applications.
  • High-Speed Switching: The 2SC4919 provides excellent switching performance, which is crucial for applications that require fast turn-on and turn-off times.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps in reducing power loss and improving efficiency during operation.
  • TO-220AB Package: Enclosed in a TO-220AB package, the 2SC4919 offers good heat dissipation, ensuring stable performance even under high load conditions.

Applications

The 2SC4919 transistor is versatile and can be used in a broad range of applications, including:

  • Switching regulators
  • DC-DC converters
  • High-voltage inverters
  • Power supplies
  • Motor controls

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC4919 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. Whether for industrial, commercial, or consumer applications, the 2SC4919 from ON Semiconductor is a dependable choice for designers and engineers seeking a high-voltage, high-speed switching transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7591 $232.2012
170+ $1.7002 $289.0340
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess