EN
  • EN
  • DE

2SC5226A-5-TL-E

Part No 2SC5226A-5-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO VHF-UHF MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 1GHz
Gain 12dB
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 135 @ 20mA, 5V
Maximum Current Collector 70mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCP
Win Source Part Number 132524-2SC5226A-5-TL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5226A-5-TL-E CAD Model

Description

The 2SC5226A-5-TL-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This semiconductor device is specifically engineered to deliver efficient amplification and switching capabilities, making it an ideal component for a wide range of electronic applications.

Key Features

  • Transistor Type: NPN - This allows for effective current amplification when a small base current controls a larger collector current.
  • Collector-Emitter Voltage (VCEO): 50V - The transistor can withstand up to 50 volts across the collector-emitter junction, ensuring stability in circuits with moderate voltage requirements.
  • Collector Current (IC): 2A - With a collector current rating of 2 amperes, this device can handle a significant amount of current, making it suitable for power applications.
  • Power Dissipation (Pd): 1W - The 2SC5226A-5-TL-E can dissipate up to 1 watt of power, which helps in maintaining thermal stability during operation.
  • DC Current Gain (hFE): High hFE level - The high current gain ensures effective current amplification, which is crucial for applications that require signal processing.
  • Operating Temperature Range: -55°C to +150°C - This wide range of operating temperatures allows the transistor to perform reliably in various environmental conditions.
  • Package / Case: SOT-23 - The small SOT-23 package is ideal for space-constrained applications, while also providing good thermal performance.

Applications

The 2SC5226A-5-TL-E is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • Power management circuits
  • Signal amplification stages
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers
  • General-purpose switching applications

ON Semiconductor's commitment to quality ensures that the 2SC5226A-5-TL-E transistor meets the highest industry standards for performance and reliability. Whether you're designing consumer electronics, industrial systems, or automotive applications, this component provides the efficiency and durability needed for your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess