EN
  • EN
  • DE

2SC5231C8-TL

Part No 2SC5231C8-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 0.07A 10V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package SMCP
Win Source Part Number 197544-2SC5231C8-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5231C8-TL CAD Model

Description

ON Semiconductor 2SC5231C8-TL Transistor

The ON Semiconductor 2SC5231C8-TL is a high-performance NPN bipolar transistor that offers a blend of efficiency and reliability for a wide range of electronic applications. This component is designed to meet the stringent requirements of modern electronic circuits, providing a compact and powerful solution for amplification and switching tasks.

Key Features

  • High Current Capacity: The 2SC5231C8-TL is capable of handling high current, making it suitable for power amplification in both audio and DC power applications.
  • Low Saturation Voltage: It features a low V<sub>CE(sat) which ensures lower power dissipation and improved efficiency, a crucial aspect for battery-powered devices.
  • Fast Switching Speed: Fast switching capabilities enable this transistor to be used in high-frequency circuits, contributing to better performance in digital and switching applications.
  • High Breakdown Voltage: The device is engineered with a high breakdown voltage, providing a robust performance even under stressful conditions.
  • Surface Mount Package: Enclosed in a compact SOT-23 package, the 2SC5231C8-TL is ideal for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The versatility of the 2SC5231C8-TL makes it an excellent choice for a multitude of applications, including but not limited to:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification
  • Switching regulators
  • Consumer electronics

With its impressive specifications, the ON Semiconductor 2SC5231C8-TL is engineered to enhance circuit performance while maintaining energy efficiency and reliability. Whether it's for industrial, commercial, or consumer electronics, this NPN transistor is a solid choice for designers looking to optimize their electronic designs.

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The 2SC5231C8-TL is manufactured under strict quality control standards, ensuring that each component meets the company's high standards for performance and durability. This dedication to excellence makes ON Semiconductor products a preferred choice among professionals worldwide.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3806 $58.9930
370+ $0.3123 $115.5510
575+ $0.3026 $173.9950
790+ $0.2928 $231.3120
1,020+ $0.2831 $288.7620
1,370+ $0.2538 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess