EN
  • EN
  • DE

2SC5501

Part No 2SC5501
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO VHF-UHF MCP4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 1GHz
Gain 13dB
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 90 @ 20mA, 5V
Maximum Current Collector 70mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-MCP
Win Source Part Number 15118-2SC5501
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5501 CAD Model

Description

Introducing the 2SC5501 NPN Transistor from ON Semiconductor

The 2SC5501 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is specifically engineered to deliver outstanding switching performance and high-voltage capability, making it an ideal choice for a variety of power amplification and switching applications.

Key Features and Benefits

  • High Voltage Tolerance: The 2SC5501 can handle high voltages, making it suitable for applications that require voltage regulation and processing.
  • Fast Switching Speed: With its rapid switching characteristics, this transistor can operate efficiently in circuits that demand quick transitions, such as switching power supplies and converters.
  • Low Saturation Voltage: The device exhibits low V<sub>CE(sat) values, which translates to reduced power loss in saturation and improved overall efficiency.
  • High Current Capability: This transistor is capable of handling significant current, thereby supporting applications with higher power requirements.
  • Robust Design: The 2SC5501 is built to withstand tough conditions, ensuring reliability and a long operational lifespan even in demanding environments.

Applications

The ON Semiconductor 2SC5501 is versatile and can be used in a wide range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Audio Amplifiers
  • Switching Regulators
  • General Purpose Amplification and Switching

Technical Specifications

The 2SC5501 boasts an impressive set of technical specifications that make it a robust component for any electronic design. It features a collector-base voltage (V<sub>CBO) of 300V, collector-emitter voltage (V<sub>CEO) of 230V, and a collector current (I<sub>C) rating of 100mA. Its transition frequency (f<sub>T) is 50MHz, which ensures good performance in high-frequency applications.

ON Semiconductor's commitment to quality is evident in the 2SC5501, with its adherence to industry standards and rigorous testing protocols. This ensures that each transistor will perform reliably in your electronic projects and applications. Whether you're designing for consumer electronics or industrial systems, the 2SC5501 provides the efficiency, durability, and performance needed to meet the demands of modern electronic circuits.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4888 $59.5520
95+ $1.2220 $116.0900
150+ $1.1839 $177.5850
205+ $1.1458 $234.8890
265+ $1.1076 $293.5140
350+ $0.9921 $347.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess