EN
  • EN
  • DE

2SC5536A-TL-H

Part No 2SC5536A-TL-H
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO 50MA 12V SSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 1.7GHz
Noise Figure (dB Typ @ f) 1.8dB @ 150MHz
Gain 16dB
Maximum Power Dissipation 100mW
Typical Gain (hFE) (Min) 80 @ 3mA, 2V
Maximum Current Collector 50mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-SSFP
Win Source Part Number 038912-2SC5536A-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5536A-TL-H CAD Model

Description

The 2SC5536A-TL-H from ON Semiconductor is a high-quality NPN bipolar transistor that offers excellent performance for a wide range of electronic applications. This component is designed to meet the rigorous demands of modern electronic circuits, providing reliable operation and a high level of efficiency.

Key Features

  • High Frequency Operation: With a transition frequency (fT) of 12 GHz, the 2SC5536A-TL-H is ideal for high-speed switching and amplification, making it perfect for RF and microwave applications.
  • Low Noise Figure: A low noise figure ensures minimal signal distortion, which is critical for applications where signal integrity is paramount, such as in communication systems and precision instrumentation.
  • High Power Gain: The transistor provides a high power gain, which is beneficial when amplifying weak signals without significant loss of power.
  • Small Package: Enclosed in a compact ROHM package, the 2SC5536A-TL-H saves valuable board space without compromising performance, making it suitable for densely-packed PCBs.

Applications

The 2SC5536A-TL-H is versatile and can be used in a variety of applications, including:

  • RF amplifiers
  • Oscillators
  • Low noise amplifiers (LNA)
  • Microwave communication systems
  • High-speed switches

Product Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 12 V Collector Current (Ic) 50 mA Power Dissipation (Pd) 150 mW Operating Temperature Range -55°C to +150°C

With its robust design and superior specifications, the 2SC5536A-TL-H from ON Semiconductor is a reliable choice for designers and engineers looking to enhance the performance of their electronic projects. Whether for commercial or industrial applications, this transistor is engineered to deliver consistent results and help drive innovation in the electronics industry.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2594 $58.3650
545+ $0.2129 $116.0305
840+ $0.2063 $173.2920
1,160+ $0.1996 $231.5360
1,500+ $0.1930 $289.5000
2,005+ $0.1730 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess