The 2SC5538 transistor is a high-performance, NPN bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed for use in a wide range of electronic applications, including but not limited to, power management, signal processing, and amplification tasks.
Key Features
- High Current Gain Bandwidth Product: The 2SC5538 offers an excellent frequency response, making it suitable for applications requiring high-speed switching and amplification.
- Low Saturation Voltage: This transistor has a low V<sub>CE(sat), which enhances its efficiency by minimizing power loss during operation.
- High Collector Current: With the ability to handle a substantial collector current, the 2SC5538 is ideal for driving larger loads in circuits.
- Complementary PNP Type: The 2SC5538 can be paired with a complementary PNP transistor for push-pull amplifier configurations, providing a balanced and efficient solution for AC signal amplification.
Applications
The versatile nature of the 2SC5538 transistor allows it to be used in a variety of electronic circuits. Common applications include:
- Audio amplifiers and pre-amplifiers
- Switching regulators and power supply circuits
- Motor control circuits
- Signal processing equipment
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
20W
DC Current Gain (h<sub>FE)
100 to 320 (at I<sub>C = 0.5A)
For detailed information regarding the 2SC5538 transistor, including pin configurations, package types, and thermal characteristics, please refer to the official datasheet provided by ON Semiconductor.