The 2SC5547-T13-1 is a high-quality NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is part of ON Semiconductor's extensive range of discrete semiconductor products, known for their reliability and performance.
Key Features
- Transistor Type: NPN - This allows the 2SC5547-T13-1 to be used in a variety of switching and amplification applications.
- High Current Gain Bandwidth Product: This feature makes the transistor suitable for applications requiring high-frequency performance.
- Low Collector-Emitter Saturation Voltage: This characteristic helps in reducing power losses and improving efficiency, especially in switching applications.
- High-Speed Switching: The 2SC5547-T13-1 is capable of switching at high speeds, making it ideal for high-speed signal processing and other time-critical applications.
- Compact Package: The transistor comes in a small surface-mount package, which is ideal for space-constrained applications.
Applications
The 2SC5547-T13-1 is versatile and can be used in a wide range of applications, including:
- Audio amplifiers and sound reinforcement systems
- Signal processing
- Power management circuits
- Switching regulators
- Driver stages in high-fidelity amplifiers
Product Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
50V
Collector-Base Voltage (Vcbo)
60V
Emitter-Base Voltage (Vebo)
7V
Collector Current (Ic)
100mA
Power Dissipation (Pd)
200mW
Operating and Storage Junction Temperature Range
-55 to +150°C
Overall, the 2SC5547-T13-1 from ON Semiconductor is a robust and efficient solution for designers looking for a high-performance NPN bipolar transistor. Its compact form factor, coupled with its high-speed switching capabilities, makes it an excellent choice for modern electronic applications.