EN
  • EN
  • DE

2SC5564

Part No 2SC5564
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 15V 6A 4-Pin (3+Tab) PCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157147-2SC5564
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC5564
Introduction Date April 04, 2010
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC5564 CAD Model

Description

2SC5564 Transistor from ON Semiconductor

The 2SC5564 is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is known for its exceptional speed and efficiency, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Current Capacity: The 2SC5564 is capable of handling high current levels, which is essential for applications requiring robust performance.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates into reduced power loss and improved energy efficiency in operation.
  • Fast Switching Speed: With its quick switching capabilities, the 2SC5564 ensures minimal delay in electronic circuits, making it suitable for high-speed switching applications.
  • High Reliability: ON Semiconductor's commitment to quality means that the 2SC5564 is designed for long-term reliability, even under demanding conditions.
  • Wide Operating Temperature Range: This transistor can operate over a broad temperature range, providing stable performance in various environments.

Applications

The versatility of the 2SC5564 allows it to be used in numerous electronic circuits and applications, including:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators

Product Specifications

The 2SC5564 boasts the following specifications that make it a robust component for electronic designs:

  • Collector-Emitter Voltage (V<sub>CEO): Specified according to product datasheet
  • Collector Current (I<sub>C): Specified according to product datasheet
  • Power Dissipation (P<sub>D): Specified according to product datasheet
  • Operating Junction Temperature Range (T<sub>j): Specified according to product datasheet

For detailed information on the electrical characteristics and the mechanical packaging of the 2SC5564, customers are encouraged to consult the official datasheets provided by ON Semiconductor.

Note: Before integrating the 2SC5564 into any design, it is critical to verify compatibility with your application requirements. ON Semiconductor provides comprehensive technical support and resources to assist with product selection and implementation.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess