EN
  • EN
  • DE

2SC5808-E

Part No 2SC5808-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 2.5A 8700V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855226-2SC5808-E
Ultra Librarian 3D Model Ultra Librarian 2SC5808-E CAD Model

Description

Introducing the 2SC5808-E NPN Bipolar Transistor from ON Semiconductor

The 2SC5808-E is a high-quality NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a fundamental component for electronic enthusiasts and professionals alike, catering to a variety of applications that require switching and amplification functionalities.

Key Features:

  • High Current Capacity: The 2SC5808-E is capable of handling high current flows, making it suitable for power regulation and control applications.
  • Fast Switching Speed: Engineered for rapid switching, this transistor is ideal for use in circuits that demand quick response times.
  • Low Saturation Voltage: Its low V<sub>CE(sat) ensures efficient operation with minimal power loss, which is crucial for maintaining energy efficiency in electronic circuits.
  • High Reliability: ON Semiconductor's commitment to quality means the 2SC5808-E is built to last, with a robust design that can withstand the rigors of frequent use.

Applications:

The versatile nature of the 2SC5808-E allows it to be used in a wide range of applications, including but not limited to:

  • Power supply circuits
  • DC/DC converters
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Technical Specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (V<sub>CEO): Specified by the manufacturer
  • Collector-Base Voltage (V<sub>CBO): Specified by the manufacturer
  • Emitter-Base Voltage (V<sub>EBO): Specified by the manufacturer
  • Collector Current (I<sub>C): Specified by the manufacturer
  • Power Dissipation (P<sub>D): Specified by the manufacturer
  • Operating Junction Temperature Range: Specified by the manufacturer

For detailed specifications and operational parameters, customers are advised to consult the official datasheet provided by ON Semiconductor. This will ensure the 2SC5808-E is used within its intended operational limits and conditions.

Quality and Environmental Compliance:

ON Semiconductor is committed to environmental stewardship and ensures that the 2SC5808-E complies with various international standards for environmental safety and quality, including RoHS and Pb-Free directives.

Whether you're designing a new power management system or looking to enhance the performance of existing circuitry, the 2SC5808-E from ON Semiconductor is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0044 $60.0660
36+ $3.2848 $118.2528
55+ $3.1832 $175.0760
75+ $3.0804 $231.0300
97+ $2.9776 $288.8272
130+ $2.6692 $346.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess