EN
  • EN
  • DE

2SC5964-TD-H

Part No 2SC5964-TD-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 50 V 3 A 380MHz 3.5 W Surface Mount PCP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package PCP
Family Name 2SC5964
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2SC5964-TD-HOSCT, 2SC5964-TD-H-ND, 2SC5964-TD-HOSTR, 2SC5964-TD-HOSDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906376-2SC5964-TD-H
Ultra Librarian 3D Model Ultra Librarian 2SC5964-TD-H CAD Model

Description

Product Overview: 2SC5964-TD-H from ON Semiconductor

The 2SC5964-TD-H is a high-performance NPN bipolar transistor crafted by the renowned manufacturer ON Semiconductor. This semiconductor device is designed to deliver excellent switching speeds and is primarily used in power management applications. It features a compact design, making it suitable for space-constrained applications.

Key Features

  • High Current Capacity: The 2SC5964-TD-H can handle a collector current (Ic) of up to 1A, which makes it suitable for driving moderate loads.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which ensures efficient operation with minimal power loss.
  • Fast Switching Speeds: This transistor is designed to switch on and off rapidly, benefiting high-frequency applications.
  • High hFE: The transistor has a high DC current gain (hFE), which allows for a greater amplification of the input signal.

Applications

The 2SC5964-TD-H is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • DC/DC converters
  • Power supply circuits
  • Motor control drivers
  • Amplification stages in audio equipment
  • Switching regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2SC5964-TD-H is built to meet the rigorous standards of the industry, ensuring stable performance over its operational lifespan. It is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (Vceo) 50V Collector Current (Ic) 1A DC Current Gain (hFE) 100 to 600 Power Dissipation (Pd) 1W

For engineers and designers looking for a reliable NPN transistor with efficient power handling and switching capabilities, the 2SC5964-TD-H from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1755 $57.9150
805+ $0.1441 $116.0005
1,245+ $0.1395 $173.6775
1,715+ $0.1351 $231.6965
2,215+ $0.1305 $289.0575
2,965+ $0.1170 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess