EN
  • EN
  • DE

2SD1082T-TL

Part No 2SD1082T-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157556-2SD1082T-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1082T-TL CAD Model

Description

ON Semiconductor 2SD1082T-TL NPN Bipolar Transistor

The ON Semiconductor 2SD1082T-TL is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is well-suited for various switching and amplification tasks, making it an essential part of the electronic components industry. With its robust design and reliable performance, the 2SD1082T-TL is an excellent choice for designers looking to enhance the efficiency and functionality of their electronic circuits.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: Comes in a compact SOT-428 (TO-252) package for efficient PCB space utilization.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding up to 60V, making it suitable for medium voltage applications.
  • Collector Current (IC): Offers a continuous collector current of up to 3A, providing sufficient drive capability for a multitude of uses.
  • Power Dissipation (Pc): With a power dissipation of 25W, it can handle significant power levels in electronic circuits.
  • DC Current Gain (hFE): Features a high DC current gain, ensuring efficient current amplification in the active region.
  • Transition Frequency (fT): The transition frequency is specified, allowing designers to understand the speed at which the transistor can operate effectively.
  • Operating and Storage Junction Temperature Range: Has a wide operating temperature range, ensuring stability and reliability across various environmental conditions.

Applications

The 2SD1082T-TL NPN bipolar transistor is ideal for a broad spectrum of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor controls
  • Audio amplifiers
  • Power management circuits
  • General-purpose switching and amplification tasks

ON Semiconductor's commitment to quality and performance is evident in the 2SD1082T-TL. Its robust construction and electrical characteristics make it a reliable choice for engineers and designers looking to create efficient and durable electronic products. Whether you're working on consumer electronics, automotive systems, or industrial controls, the 2SD1082T-TL offers the performance and reliability you need to build superior electronic devices.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess