The 2SD1084 is a high-performance NPN bipolar power transistor developed by ON Semiconductor, a renowned leader in the semiconductor industry. This transistor is designed to offer excellent power amplification and switching capabilities for a wide range of electronic applications. It is widely used in power management solutions, including power supplies, motor controls, and audio amplifiers, where reliability and efficiency are critical.
Key Features
- High Current Capacity: The 2SD1084 is capable of handling high current loads, making it suitable for demanding applications.
- Low Saturation Voltage: It features low collector-emitter saturation voltage, which helps in reducing power losses and improving efficiency.
- Fast Switching Speed: The device is designed for fast switching, which is essential for high-frequency operations.
- High Power Dissipation: With its ability to dissipate high levels of power, the 2SD1084 can maintain stability and performance under challenging conditions.
Applications
The versatility of the 2SD1084 makes it suitable for a variety of applications, including:
- Power regulators
- DC-DC converters
- Motor controllers
- Audio power amplifiers
- Switching circuits
Electrical Characteristics
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60 V
Collector Current (I<sub>C)
3 A
Power Dissipation (P<sub>D)
25 W
Transition Frequency (f<sub>T)
10 MHz
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The 2SD1084 is manufactured with state-of-the-art processes, ensuring performance that meets or exceeds industry standards. Each unit is rigorously tested to guarantee optimal functionality and longevity.
Environmental Compliance
The 2SD1084 complies with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which ensures that it is free from harmful materials and is safe for use in electronic equipment.