EN
  • EN
  • DE

2SD1207T

Part No 2SD1207T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 2A MP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 50mA, 1A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 1W
Frequency - Transition 150MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 Long Body
Manufacturer Package 3-MP
Win Source Part Number 762778-2SD1207T
Family Name 2SD1207T
Introduction Date November 26, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1207T CAD Model

Description

Introducing the 2SD1207T Power Transistor by ON Semiconductor

The 2SD1207T is a high-performance NPN bipolar power transistor designed and manufactured by ON Semiconductor, a global leader in energy-efficient innovations. This device is well-suited for a variety of applications that require efficient power management and high-speed switching capabilities.

Key Features of the 2SD1207T:

  • High Current Capacity: The 2SD1207T is capable of handling high current loads, making it an excellent choice for power amplification and switching applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which ensures reduced power loss and improved efficiency in operation.
  • Fast Switching Speed: With its quick switching response, the 2SD1207T is ideal for high-frequency operations, offering better performance in circuits where speed is critical.
  • Robust Design: This transistor is designed to withstand harsh conditions, ensuring reliability and a long operational life.

Applications:

The versatility of the 2SD1207T allows it to be used in a wide array of electronic circuits and systems, including:

  • Power supply units
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplification

Technical Specifications:

Parameter Value
Collector-Base Voltage (VCBO) 60V
Collector-Emitter Voltage (VCEO) 50V
Emitter-Base Voltage (VEBO) 5V
Collector Current (IC) 3A
Power Dissipation (PD) 25W
Operating Temperature Range -55°C to +150°C

ON Semiconductor's 2SD1207T is a testament to the company's commitment to providing high-quality components that enhance performance and efficiency in electronic systems. Whether you're designing consumer electronics, industrial machinery, or automotive applications, the 2SD1207T offers the reliability and power-handling capabilities you need for your demanding applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess